Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 25 G [.881 OZ ]
Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 3
Contact Features Switching Contact Type : NO
Dimensions Nominal Operating Distance : 4.86 MM [.191 INCH ] Nominal Sensing Distance : 6 MM [.236 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM [.945 x .945 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 300
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M12 x 1
Operation/Applicatio
n Electrical Configuration : DC - NPN Hysteresis : < 5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Product Weight : 25 G [.881 OZ ]
Configuration Features
- Electrical Connection : Connector 4 Pin
- Number of Conductors : 3
Contact Features
- Switching Contact Type : NO
Dimensions
- Nominal Operating Distance : 4.86 MM [.191 INCH ]
- Nominal Sensing Distance : 6 MM [.236 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 24 x 24 MM [.945 x .945 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 10
- Output Current (Max) (MAMP) : 200
- Output Voltage Drop With Powered Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 300
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
- IP Rating : IP67, IP69K
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M12 x 1
Operation/Application
- Electrical Configuration : DC - NPN
- Hysteresis : < 5%
- Indicator Type : Micro LED on Connector
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]