SICK Proximity Sensors 1040967

Description
SICK IME18-08BPSZW2K
Request a Quote Datasheet
Description
SICK IME18-08BPSZW2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093558
Proximity Sensors 2093558
SICK IME18-08BPSZW2K

SICK IME18-08BPSZW2K

Supplier's Site
Proximity Sensors - Industrial - 1882-1040967-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040967-ND
Proximity Sensors - Industrial 1882-1040967-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093558 1882-1040967-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1811794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040744-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details