Radwell International Reed/Hall-Effect/Magnetic Switch RAD08787

Description
SENSOR, T-SLOT, REED, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, T-SLOT, REED, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 138802434 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
138802434
Reed/Hall-Effect/Magnetic Switch 138802434
SENSOR, T-SLOT, REED, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SENSOR, T-SLOT, REED, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 138802434
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560414-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details