Radwell International Reed/Hall-Effect/Magnetic Switch RAD06610

Description
REED SWITCH, UNIVERSAL SLOT FITTING, 30CM PIGTIAL M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, UNIVERSAL SLOT FITTING, 30CM PIGTIAL M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 216539158 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
216539158
Reed/Hall-Effect/Magnetic Switch 216539158
REED SWITCH, UNIVERSAL SLOT FITTING, 30CM PIGTIAL M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, UNIVERSAL SLOT FITTING, 30CM PIGTIAL M8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 216539158
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Linear Rod Type - KL Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details