Radwell International Proximity Switch RAD01262

Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 61593354 - Radwell International
Willingboro, NJ, United States
Proximity Switch
61593354
Proximity Switch 61593354
PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR - INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 12MM THREADED, 4MM RANGE, DC 2-WIRE OUTPUT, N/O OUTPUT, PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 61593354
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093230 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0 to 0.7874 inch (0.0 to 20 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Miniature Small Barrel Inductive Sensor - 871C-DT4NP12-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Electrical Connection Micro Quick-Disconnect (DC)
View Details
Diffuse scan - SOEG-RT-M18-NA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers