Radwell International Filter/Dryer RAD-FILTER-3890

Description
FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL :BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL :BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 125886143 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
125886143
Filter/Dryer 125886143
FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL :BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN, SEAL :BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Filter/Dryer -  - Radwell International
Willingboro, NJ, United States
Filter/Dryer
Filter/Dryer
RADWELL HVAC RAD-FILTER-3890

RADWELL HVAC RAD-FILTER-3890

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 125886143
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Pneumatic Filters - 2030724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details