Radwell International Filter/Dryer MP5116-SUB

Description
SUBSTITUTE FOR MP FILTRI MP5116, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR MP FILTRI MP5116, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83717331 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83717331
Filter/Dryer 83717331
SUBSTITUTE FOR MP FILTRI MP5116, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR MP FILTRI MP5116, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83717331
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Aluminum Fan Filter Assembly - AFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.15 inch (80 mm)
View Details
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
Fan Filters - 838805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Constant Pressure Equalization
Media Type Plastic
Length 1.06 inch (27 mm)
View Details