Radwell International Filter/Dryer HPKL183MB-SUB

Description
SUBSTITUTE FOR HY-PRO HPKL183MB, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR HY-PRO HPKL183MB, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83480315 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83480315
Filter/Dryer 83480315
SUBSTITUTE FOR HY-PRO HPKL183MB, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN , SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR HY-PRO HPKL183MB, FILTER, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 18.75, FLOW DIRECTION:OUTSIDE-IN, SEAL: BUNA, MICRON RATING: 3, BETA RATIO:200/3, COLLAPSE RATING:145, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83480315
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum Fan Filter Assembly - AFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 3.62 inch (92 mm)
View Details
Fan Filters - 334979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 6.73 inch (171 mm)
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
Glass Fiber Filter Media (HGFM) - HBY-HGFM-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details