Radwell International Proximity Switch EI1808NPCSS1-SUB

Description
REPLACEMENT OF CARLO GAVAZZI EI1808NPCSS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2), SHORT BODY. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF CARLO GAVAZZI EI1808NPCSS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2), SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 80198495 - Radwell International
Willingboro, NJ, United States
Proximity Switch
80198495
Proximity Switch 80198495
REPLACEMENT OF CARLO GAVAZZI EI1808NPCSS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2), SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF CARLO GAVAZZI EI1808NPCSS-1, PROXIMITY SENSOR, INDUCTIVE, CYLINDRICAL , CHROME PLATED BRASS, UNSHIELDED, 18MM THREADED BODY, 8MM RANGE, NPN OUTPUT, N/C OUTPUT, M12 QUICK DISCONNECT (WIRED ON PIN 2), SHORT BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 80198495
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000992-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - Industrial - 1882-1055436-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details