SICK Proximity Sensors - Industrial 1055436

Description
SENSOR PROX INDUCT 8MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 8MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055436-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055436-ND
Proximity Sensors - Industrial 1882-1055436-ND
SENSOR PROX INDUCT 8MM IP68 MOD

SENSOR PROX INDUCT 8MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1055436-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005422-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1072690-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details