Radwell International Proximity Switch E2E2-X10MC1-M1-SUB

Description
SUBSTITUTE FOR OMRON E2E2-X10MC1-M1, PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR OMRON E2E2-X10MC1-M1, PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66944914 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66944914
Proximity Switch 66944914
SUBSTITUTE FOR OMRON E2E2-X10MC1-M1, PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR OMRON E2E2-X10MC1-M1, PROXIMITY SENSOR, CYLINDRICAL, UNSHIELDED, 18MM THREADED, 16MM RANGE, NPN, N/O OUTPUT, 4-PIN, M12 QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66944914
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093503 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-E2EZB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
View Details
2 suppliers
Proximity sensor - SIEH-M18B-PS-K-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers