Radwell International HVAC Air Filter 99713033

Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, INLINE, DH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, INLINE, DH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 99713033 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
99713033
HVAC Air Filter 99713033
DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, INLINE, DH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER ELEMENT, INLINE, DH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 99713033
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06250-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
Pneumatic Filters - 2023359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 33.55 SCFM (57.02 m³/hr)
View Details