Radwell International Filter/Dryer 9800EAH204N2-SUB

Description
SUBSTITUTE FOR PUROLATOR/FACET 9800EAH204N2, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR PUROLATOR/FACET 9800EAH204N2, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83329618 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83329618
Filter/Dryer 83329618
SUBSTITUTE FOR PUROLATOR/FACET 9800EAH204N2, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR PUROLATOR/FACET 9800EAH204N2, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83329618
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters
View Details
150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details