Radwell International Bushing 57027699

Description
BUSHING SERIES 300 18X25X25. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING SERIES 300 18X25X25. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 57027699 - Radwell International
Willingboro, NJ, United States
Bushing
57027699
Bushing 57027699
BUSHING SERIES 300 18X25X25. FREE 2 YEAR RADWELL WARRANTY

BUSHING SERIES 300 18X25X25. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 57027699
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1-3/8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.3750 inch (34.92 mm)
View Details
0.877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8770 inch (22.28 mm)
View Details