Caplugs Open/Closed Bushings OCB-1500-20

Description
The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation requires just fingertip pressure Snap lock into position Material: Nylon 6 Standard Color: Black
Request a Quote
Description
The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation requires just fingertip pressure Snap lock into position Material: Nylon 6 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open/Closed Bushings - OCB-1500-20 - Caplugs
Buffalo, NY, USA
Open/Closed Bushings
OCB-1500-20
Open/Closed Bushings OCB-1500-20
The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing. Installation requires just fingertip pressure Snap lock into position Material: Nylon 6 Standard Color: Black

The OCB Series open/closed bushings allow for side entry and encirclement of pre-assembled harnesses, capillary tubes, or other assemblies that have segments larger than the bushing's internal diameter. The OCB series is also ideal for holes that already contain cable or tubing.

  • Installation requires just fingertip pressure
  • Snap lock into position

Material: Nylon 6
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plain Bearings and Sleeve Bearings
Product Number OCB-1500-20
Product Name Open/Closed Bushings
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.2500 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open/Closed Bushings - OCB-500-5 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
Snap Bushings - SB-750-10 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6090 inch (15.47 mm)
View Details
Universal Bushings - UB-875 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing OD 0.9400 inch (23.88 mm)
View Details
Snap Bushings - SB-375-3 - Caplugs
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1870 inch (4.75 mm)
View Details