GGB DU™ Cylindrical Bushes - Inch Size 0606DU

Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Description
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 0606DU, are designed for a variety of industrial applications, including aerospace, agricultural equipment, and food processing. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The bushings are also approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The product features a metal backing with a porous bronze sinter layer, which is impregnated and overlaid with a filled PTFE bearing lining. This construction enhances mechanical strength, dimensional stability, and thermal conductivity. The DU® bushings are compatible with linear, oscillating, and rotating movements, and they can be used in both lubricated and dry applications. Maximum dynamic load ratings reach up to 36,000 psi, with a maximum operating temperature of 536°F. The recommended shaft surface roughness is Ra ,â§ 2-16 Oºin, and the hardness should exceed 200 HB for optimal performance.

Datasheet Summary
Powered by GS/AI

The DU® Cylindrical Bushes - Inch Size, specifically part number 0606DU, are designed for a variety of industrial applications, including aerospace, agricultural equipment, and food processing. These self-lubricating bushings provide excellent wear resistance and low friction performance across a wide range of loads, speeds, and temperatures, making them suitable for dry running conditions. The bushings are also approved for use in interior aircraft applications according to Federal Aviation Regulations FAR 25.853 and FAR 25.855. The product features a metal backing with a porous bronze sinter layer, which is impregnated and overlaid with a filled PTFE bearing lining. This construction enhances mechanical strength, dimensional stability, and thermal conductivity. The DU® bushings are compatible with linear, oscillating, and rotating movements, and they can be used in both lubricated and dry applications. Maximum dynamic load ratings reach up to 36,000 psi, with a maximum operating temperature of 536°F. The recommended shaft surface roughness is Ra ,â§ 2-16 Oºin, and the hardness should exceed 200 HB for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
DU™ Cylindrical Bushes - Inch Size - 0606DU - GGB
Thorofare, NJ, United States
DU™ Cylindrical Bushes - Inch Size
0606DU
DU™ Cylindrical Bushes - Inch Size 0606DU
Our metal-backed, PTFE-based (polytetrafluoroethy lene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining. The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity. These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Our metal-backed, PTFE-based (polytetrafluoroethylene) polymer bearing materials have a common structure, consisting of a metal backing bonded to a porous bronze sinter layer. This bronze sinter layer is impregnated and overlaid with the filled PTFE bearing lining.

The metal backing provides mechanical strength, while the bronze sinter layer provides a strong mechanical bond between the backing and the bearing lining. This construction promotes dimensional stability and improves thermal conductivity.

These polymer bearing linings, being predominantly PTFE, offer exceptionally low friction.

Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 0606DU
Product Name DU™ Cylindrical Bushes - Inch Size
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.2354 to 0.2358 inch (5.98 to 5.99 mm)
Housing Bore 0.3150 to 0.3156 inch (8.00 to 8.02 mm)
Bearing ID 0.2362 inch (6.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPM™ Filament Wound Self Lubricating Hydropower Bearings - 06 HPM - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Epoxy Resin and Fiberglass Composite
View Details
DU™ Cylindrical Bushes - Inch Size - 12DU08 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details
DS™ Metal-Polymer Self-Lubricating Bearings - 04G DS - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU-B™ Metal-Polymer Composite Dry Bearings - 08O DU-B - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Bronze
View Details