Radwell International Proximity Switch 54791305

Description
PROXIMITY SENSOR, INDUCTIVE, PNP OUTPUT, 5 MM SENSING DISTANCE, 3 WIRE, 10-30 VDC OPERATING VOLTAGE, 800 HZ RESPONSE FREQUENCY, FLUSH MOUNT, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, PNP OUTPUT, 5 MM SENSING DISTANCE, 3 WIRE, 10-30 VDC OPERATING VOLTAGE, 800 HZ RESPONSE FREQUENCY, FLUSH MOUNT, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 54791305 - Radwell International
Willingboro, NJ, United States
Proximity Switch
54791305
Proximity Switch 54791305
PROXIMITY SENSOR, INDUCTIVE, PNP OUTPUT, 5 MM SENSING DISTANCE, 3 WIRE, 10-30 VDC OPERATING VOLTAGE, 800 HZ RESPONSE FREQUENCY, FLUSH MOUNT, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, PNP OUTPUT, 5 MM SENSING DISTANCE, 3 WIRE, 10-30 VDC OPERATING VOLTAGE, 800 HZ RESPONSE FREQUENCY, FLUSH MOUNT, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 54791305
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055191 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details
Inductive Proximity Sensors - 5000001432-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details