Allegro MicroSystems Inc. 2D Dual-Channel Ultrasensitive Hall-Effect Latch A1262ELHLT-X-T

Description
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1262ELHLT-X-T is a dual-channel, latching Hall-effect sensor IC with planar and vertical Hall elements, providing quadrature outputs for determining the speed and direction of a rotating ring magnet. It is packaged in a 5-pin SOT23W surface-mount format and operates over a temperature range of -40°C to 85°C. The device features Z-axis and X-axis magnetic sensing with 90° phase separation, a supply voltage up to 26.5 V, and outputs capable of sinking 20 mA continuously. It is AEC-Q100 qualified, includes reverse-battery protection, output short-circuit protection, and a supply voltage Zener clamp. The package is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The A1262ELHLT-X-T is a dual-channel, latching Hall-effect sensor IC with planar and vertical Hall elements, providing quadrature outputs for determining the speed and direction of a rotating ring magnet. It is packaged in a 5-pin SOT23W surface-mount format and operates over a temperature range of -40°C to 85°C. The device features Z-axis and X-axis magnetic sensing with 90° phase separation, a supply voltage up to 26.5 V, and outputs capable of sinking 20 mA continuously. It is AEC-Q100 qualified, includes reverse-battery protection, output short-circuit protection, and a supply voltage Zener clamp. The package is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLT-X-T - Allegro MicroSystems Inc.
Manchester, NH, United States
2D Dual-Channel Ultrasensitive Hall-Effect Latch
A1262ELHLT-X-T
2D Dual-Channel Ultrasensitive Hall-Effect Latch A1262ELHLT-X-T
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - A1262ELHLT-X-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1262ELHLT-X-T-ND
Switches (Solid State) A1262ELHLT-X-T-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W-5

Digital Switch Latch Open Drain Hall Effect SOT-23W-5

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1262ELHLT-X-T A1262ELHLT-X-T-ND
Product Name 2D Dual-Channel Ultrasensitive Hall-Effect Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1349-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - 620-A1104LLHLX-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Switches (Solid State) - A1147ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details