Radwell International Cam Follower 50078410

Description
CAM FOLLOWER, 1.25 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 1.25 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 50078410 - Radwell International
Willingboro, NJ, United States
Cam Follower
50078410
Cam Follower 50078410
CAM FOLLOWER, 1.25 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 1.25 INCH, NEEDLE CAM FOLLOWER, SEALED, HEX 1.25 INCH BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 50078410
Product Name Cam Follower
Features Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 1 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 4840 lbs (2195 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Rotation - Roller Follower - NART20R - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Polymer 1 1/2 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 300 lbs (136 kg)
Outside Diameter 1.5 inch (38.1 mm)
View Details