Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-3/4-X

Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
BYR-3/4-X
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing BYR-3/4-X
Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with a non-metallic engineered plastic bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BYR-3/4-X
Product Name Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1/2-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-11/16 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 1320 lbs (599 kg)
Bearing Material Steel
View Details