The S7NSRY-063150 is a stud-type plastic cam follower with a 1.500-inch roller diameter and a 1.500-inch stainless steel stud, designed for high-speed, maintenance-free operation in light-duty applications. The roller is made of precision-machined hi-tech polymers with sealed ball bearings pre-lubricated for life, eliminating the need for external lubrication and preventing contamination. It supports a maximum load of 300 lbs and is suitable for washdown environments, subzero temperatures, and applications where metal-on-metal wear must be avoided. The stud thread is 5/8-18 UNF. The component operates quietly and maintains dimensional stability under adverse conditions.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S7NSRY-063150 |
| Product Name | Polymer 1 1/2 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud |
| Type | Stud |
| Load Rating | 300 lbs (136 kg) |
| Outside Diameter | 1.5 inch (38.1 mm) |
| Stud Diameter | 0.6250 inch (15.87 mm) |