Radwell International LED LAMP/BULB 45449477

Description
DISCONTINUED BY MANUFACTURER, RING LIGHT, LOW ANGLE, RED LED, 660 NM WAVELENGTH, 12 VDC, 3 WATT, .3 METER CABLE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RING LIGHT, LOW ANGLE, RED LED, 660 NM WAVELENGTH, 12 VDC, 3 WATT, .3 METER CABLE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 45449477 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
45449477
LED LAMP/BULB 45449477
DISCONTINUED BY MANUFACTURER, RING LIGHT, LOW ANGLE, RED LED, 660 NM WAVELENGTH, 12 VDC, 3 WATT, .3 METER CABLE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RING LIGHT, LOW ANGLE, RED LED, 660 NM WAVELENGTH, 12 VDC, 3 WATT, .3 METER CABLE, ALUMINUM ALLOY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 45449477
Product Name LED LAMP/BULB
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2795HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details