Broadcom Inc. High Brightness SMT Round/Oval LED Lamps ALMD-LL36-WZ002

Description
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.
Request a Quote Datasheet
Description
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round/Oval LED Lamps
ALMD-LL36-WZ002
High Brightness SMT Round/Oval LED Lamps ALMD-LL36-WZ002
These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs. These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.

These new SMT High Brightness LED Lamps allow customers to assemble the LEDs utilizing standard industrial SMT manufacturing process. The LEDs are compatible with industrial reflow soldering process. Additionally they deliver on par or slightly less luminous intensity when compared to conventional high brightness through hole LEDs.
These LEDs are made with an advanced optical grade epoxy offering superior performance in outdoor sign application.
To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel, other than red, will be shipped in single intensity and color bin for better uniformity.

Supplier's Site
LED Indication - Discrete - 516-ALMD-LL36-WZ002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL36-WZ002DKR-ND
LED Indication - Discrete 516-ALMD-LL36-WZ002DKR-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LL36-WZ002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL36-WZ002TR-ND
LED Indication - Discrete 516-ALMD-LL36-WZ002TR-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-LL36-WZ002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-LL36-WZ002CT-ND
LED Indication - Discrete 516-ALMD-LL36-WZ002CT-ND
Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Amber 590nm LED Indication - Discrete 2.1V 4-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-LL36-WZ002
Standard LEDs - SMD ALMD-LL36-WZ002
Standard LEDs - SMD Amber 4mm SMT Oval 50x100 Degrees

Standard LEDs - SMD Amber 4mm SMT Oval 50x100 Degrees

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-LL36-WZ002 516-ALMD-LL36-WZ002DKR-ND ALMD-LL36-WZ002
Product Name High Brightness SMT Round/Oval LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: Oval AlInGaP/InGaN 4-SMD, Gull Wing
LED Type Amber Amber
Peak Wavelength 594 nm (5940 Å) 594 nm (5940 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details