Radwell International Filter/Dryer 3050XP-SUB

Description
FILTER - REPLACES PARKER PN: 3050XP. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER - REPLACES PARKER PN: 3050XP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 51830946 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
51830946
Filter/Dryer 51830946
FILTER - REPLACES PARKER PN: 3050XP. FREE 2 YEAR RADWELL WARRANTY

FILTER - REPLACES PARKER PN: 3050XP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 51830946
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
80mm Plastic Fan Filter Assembly with 60PPI Media - 09325-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
Pneumatic Filters - 2023332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Operating Temperature 14 to 140 F (-10 to 60 C)
Airflow 12.71 SCFM (21.61 m³/hr)
View Details