Radwell International Filter/Dryer 301101-SUB

Description
SUBSTITUTE FOR INTERNORMEN 301101, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR INTERNORMEN 301101, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83294084 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83294084
Filter/Dryer 83294084
SUBSTITUTE FOR INTERNORMEN 301101, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR INTERNORMEN 301101, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83294084
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 8802494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 706 SCFM (1200 m³/hr)
View Details