Radwell International LED LAMP/BULB 25501-01002-SUB-LED

Description
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-01002, LED LAMP, WHITE, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT), DESIGNED FOR 28V AC/DC, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-01002, LED LAMP, WHITE, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT), DESIGNED FOR 28V AC/DC, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 219353520 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
219353520
LED LAMP/BULB 219353520
SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-01002, LED LAMP, WHITE, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT), DESIGNED FOR 28V AC/DC, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE LED VERSION FOR SCHNEIDER ELECTRIC 25501-01002, LED LAMP, WHITE, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS (LED) VS 10K HRS (INCANDESCENT), DESIGNED FOR 28V AC/DC, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 219353520
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-4080EA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers