Radwell International Bearing 224096944

Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, CYLINDRICAL, 60MM BORE, 110MM OUTSIDE DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, CYLINDRICAL, 60MM BORE, 110MM OUTSIDE DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 224096944 - Radwell International
Willingboro, NJ, United States
Bearing
224096944
Bearing 224096944
DISCONTINUED BY MANUFACTURER, ROLLER BEARING, CYLINDRICAL, 60MM BORE, 110MM OUTSIDE DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROLLER BEARING, CYLINDRICAL, 60MM BORE, 110MM OUTSIDE DIAMETER, 28MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 224096944
Product Name Bearing
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Sprag Clutch Bearings - 1845741 - RS Components, Ltd.
Specs
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details