Radwell International LED LAMP/BULB 220653891

Description
DISCONTINUED BY MANUFACTURER, ULTRA LED HIDR LAMP, 5000 K, 14000 LUMENS, 100 W, 1 AMP, 100-277 VAC, 50/60 HZ, MOGUL BASE, SCREW IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ULTRA LED HIDR LAMP, 5000 K, 14000 LUMENS, 100 W, 1 AMP, 100-277 VAC, 50/60 HZ, MOGUL BASE, SCREW IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 220653891 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
220653891
LED LAMP/BULB 220653891
DISCONTINUED BY MANUFACTURER, ULTRA LED HIDR LAMP, 5000 K, 14000 LUMENS, 100 W, 1 AMP, 100-277 VAC, 50/60 HZ, MOGUL BASE, SCREW IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ULTRA LED HIDR LAMP, 5000 K, 14000 LUMENS, 100 W, 1 AMP, 100-277 VAC, 50/60 HZ, MOGUL BASE, SCREW IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 220653891
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers
LED White Lighting - 1416-L128-2780NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details