Radwell International Panel Meter 220385748

Description
DISCONTINUED BY MANUFACTURER, DC RECEIVING INDICATOR, PXK SERIES, MOVING COIL TYPE, 2.5 CLASS, 1-10 VDC, 1 MA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC RECEIVING INDICATOR, PXK SERIES, MOVING COIL TYPE, 2.5 CLASS, 1-10 VDC, 1 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 220385748 - Radwell International
Willingboro, NJ, United States
Panel Meter
220385748
Panel Meter 220385748
DISCONTINUED BY MANUFACTURER, DC RECEIVING INDICATOR, PXK SERIES, MOVING COIL TYPE, 2.5 CLASS, 1-10 VDC, 1 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC RECEIVING INDICATOR, PXK SERIES, MOVING COIL TYPE, 2.5 CLASS, 1-10 VDC, 1 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 220385748
Product Name Panel Meter
Voltage Range 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2313888 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Potentiometer Signal, Voltage, Temperature, Current, Resistance
Width 92 mm (3.62 inch)
View Details