Radwell International LED LAMP/BULB 219043034

Description
BULB, LED, 800 LUMENS, 9W, 110MA, 120VAC, 60HZ, GU24 BASE, A19 SHAPE. FREE 2 YEAR RADWELL WARRANTY
Description
BULB, LED, 800 LUMENS, 9W, 110MA, 120VAC, 60HZ, GU24 BASE, A19 SHAPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 219043034 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
219043034
LED LAMP/BULB 219043034
BULB, LED, 800 LUMENS, 9W, 110MA, 120VAC, 60HZ, GU24 BASE, A19 SHAPE. FREE 2 YEAR RADWELL WARRANTY

BULB, LED, 800 LUMENS, 9W, 110MA, 120VAC, 60HZ, GU24 BASE, A19 SHAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 219043034
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 516-AEMD-CB2L-UWB02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
LED White Lighting - 1416-L128-2790SA35VDKD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details