Broadcom Inc. LED Indication - Discrete AEMD-CB2L-UWB02

Description
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-CB2L-UWB02DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB2L-UWB02DKR-ND
LED Indication - Discrete 516-AEMD-CB2L-UWB02DKR-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB2L-UWB02CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB2L-UWB02CT-ND
LED Indication - Discrete 516-AEMD-CB2L-UWB02CT-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-CB2L-UWB02TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-CB2L-UWB02TR-ND
LED Indication - Discrete 516-AEMD-CB2L-UWB02TR-ND
Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Blue 468nm LED Indication - Discrete 2.8V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-CB2L-UWB02DKR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
3W Mini High Power LED - ASMT-JR30-ARS01 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 165 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3590CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers