Radwell International Connector/Terminal/Pin 187050635

Description
CONNECTOR, MALE PIN, HEADER, BREAKAWAY, PITCH 2.54MM, 20 POSITION, THROUGH HOLE, SOLDER, CONTACT MATING LENGTH 8.08MM, INSULATION HEIGHT 2.5MM, GOLD CONTACTS, INSULATION COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
CONNECTOR, MALE PIN, HEADER, BREAKAWAY, PITCH 2.54MM, 20 POSITION, THROUGH HOLE, SOLDER, CONTACT MATING LENGTH 8.08MM, INSULATION HEIGHT 2.5MM, GOLD CONTACTS, INSULATION COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 187050635 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
187050635
Connector/Terminal/Pin 187050635
CONNECTOR, MALE PIN, HEADER, BREAKAWAY, PITCH 2.54MM, 20 POSITION, THROUGH HOLE, SOLDER, CONTACT MATING LENGTH 8.08MM, INSULATION HEIGHT 2.5MM, GOLD CONTACTS, INSULATION COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MALE PIN, HEADER, BREAKAWAY, PITCH 2.54MM, 20 POSITION, THROUGH HOLE, SOLDER, CONTACT MATING LENGTH 8.08MM, INSULATION HEIGHT 2.5MM, GOLD CONTACTS, INSULATION COLOR BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 187050635
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details