Radwell International LED LAMP/BULB 167139461

Description
BULB,15W, PAR38, LED BULB, 40° BEAM SPREAD. FREE 2 YEAR RADWELL WARRANTY
Description
BULB,15W, PAR38, LED BULB, 40° BEAM SPREAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 167139461 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
167139461
LED LAMP/BULB 167139461
BULB,15W, PAR38, LED BULB, 40° BEAM SPREAD. FREE 2 YEAR RADWELL WARRANTY

BULB,15W, PAR38, LED BULB, 40° BEAM SPREAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 167139461
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7A2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-2795HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details