Radwell International Filter/Dryer 120101R-SUB

Description
SUBSTITUTE FOR BLOUNT 120101R, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR BLOUNT 120101R, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 127978353 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
127978353
Filter/Dryer 127978353
SUBSTITUTE FOR BLOUNT 120101R, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR BLOUNT 120101R, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 127978353
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 2560587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic
Airflow 1388 SCFM (2360 m³/hr)
View Details