Qualtek Electronics Corp. 120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06450-M

Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
120mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06450-M is a 120mm fan filter screen with an aluminum frame of 0.6mm thickness and a stainless steel mesh screen. It has a mill finish, complies with RoHS, and meets a general tolerance of ±0.5mm. The filter is designed for use with standard 120mm axial fans.

Datasheet Summary
Powered by GS/AI

The 06450-M is a 120mm fan filter screen with an aluminum frame of 0.6mm thickness and a stainless steel mesh screen. It has a mill finish, complies with RoHS, and meets a general tolerance of ±0.5mm. The filter is designed for use with standard 120mm axial fans.

Suppliers

Company
Product
Description
Supplier Links
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06450-M - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
06450-M
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06450-M
120mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06450-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

120mm Aluminum & Stainless Steel Fan Filter
Finish: Mill (No Finish)
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06450-M - Mill, no finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06450-M
Product Name 120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 45PPI - 09150-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
60mm Plastic Fan Filter Assembly with 60PPI Media - 09250-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
92mm Plastic Fan Filter Assembly with 45PPI Media - 09362-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details