Radwell International OIT Replacement Display/Touch 117863243

Description
TOUCH PANEL, 332.9MM X 248.9MM, ANALOG RESISTIVE, METER DISPLAY TYPE:ANALOGUE RESISTIVE, DISPLAY SIZE:-, DISPLAY RESOLUTION:-, SCREEN SIZE:15, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:5V, OPERATING TEMPERATURE MIN:-10°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TOUCH PANEL, 332.9MM X 248.9MM, ANALOG RESISTIVE, METER DISPLAY TYPE:ANALOGUE RESISTIVE, DISPLAY SIZE:-, DISPLAY RESOLUTION:-, SCREEN SIZE:15, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:5V, OPERATING TEMPERATURE MIN:-10°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
OIT Replacement Display/Touch - 117863243 - Radwell International
Willingboro, NJ, United States
OIT Replacement Display/Touch
117863243
OIT Replacement Display/Touch 117863243
TOUCH PANEL, 332.9MM X 248.9MM, ANALOG RESISTIVE, METER DISPLAY TYPE:ANALOGUE RESISTIVE, DISPLAY SIZE:-, DISPLAY RESOLUTION:-, SCREEN SIZE:15, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:5V, OPERATING TEMPERATURE MIN:-10°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TOUCH PANEL, 332.9MM X 248.9MM, ANALOG RESISTIVE, METER DISPLAY TYPE:ANALOGUE RESISTIVE, DISPLAY SIZE:-, DISPLAY RESOLUTION:-, SCREEN SIZE:15, SUPPLY VOLTAGE MIN:-, SUPPLY VOLTAGE MAX:5V, OPERATING TEMPERATURE MIN:-10°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Screen Displays
Product Number 117863243
Product Name OIT Replacement Display/Touch
Sensor Type Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-4303/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details