The ARINC Size 16 socket contact, part number 190730, is a coaxial connector designed for use with V73263, V75268, V76261 coaxial cables or L7626TX triaxial inner coax. It features a beryllium copper center contact and body with gold finish, a brass ferrule, TFE fluorocarbon dielectric, and a stainless steel outer hood. The connector has a nominal impedance suitable for frequencies up to 400 MHz, a voltage rating of 250 V(rms), dielectric withstanding voltage of 500 V(rms), maximum VSWR of 1.6:1, and maximum insertion loss of 0.3 dB. It weighs 0.24 ounces (6.80 grams) and is RoHS compliant. Installation requires M22520/2-01 or M22520/5-01 crimp tools with a .151" hex die. The contact includes a built-in extraction sleeve with no removal tool needed.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 190730 |
| Product Name | ARINC Size 16 Socket Connectors |
| Geometry | Straight |