Radwell International Terminal Blk/Strip Wiring Dev 108977340

Description
TERMINAL BLOCK, HEADER, 4POS, TH; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:4POSITIONS ; RATED CURRENT:10A; RATED VOLTAGE:250V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BLOCK, HEADER, 4POS, TH; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:4POSITIONS ; RATED CURRENT:10A; RATED VOLTAGE:250V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 108977340 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
108977340
Terminal Blk/Strip Wiring Dev 108977340
TERMINAL BLOCK, HEADER, 4POS, TH; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:4POSITIONS ; RATED CURRENT:10A; RATED VOLTAGE:250V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, HEADER, 4POS, TH; GENDER:HEADER; PITCH SPACING:5MM; NO. OF POSITIONS:4POSITIONS; RATED CURRENT:10A; RATED VOLTAGE:250V; BLOCK ORIENTATION:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 108977340
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data