Sandvik Coromant Co. Exchangeable Tip Drills CoroDrill 870

Description
Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and closer to the specifications required, leaving them better suited to subsequent operations. Benefits The interface between tip and drill is simple, accurate and stable. Optimized drill flutes facilitate chip evacuation and with tip changing possible while the tool is still in the tool holder, you do not lose valuable cutting time. The new cutting edge geometries and grades provide a safe cutting process with optimized chip control, high penetration rates, and a long dependable tool life. Reliable and secure process Easy handling and secure tip changing Optimized chip control and evacuation Long, predictable tool life and high productivity Low cost-per-hole and excellent hole quality Features Secure, high-precision interface between drill body and tip for extra stability Tip changing possible while tool is in the machine to reduce downtime Drill flutes with optimized shape, size and helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM geometry and GC4234 for steel, –KM geometry and GC3234 for cast iron and –MM geometry and GC2234 for stainless steel Geometries for high process security, good chip control, high penetration rates, and premium hole quality –KM geometry with chamfered corners for optimized hole quality at exit and increased tool life in cast iron Grades with predictable wear as well as long and reliable tool life at high productivity rates –GP 4234 pilot geometry To make a pilot hole prior to drilling with 6 × diameter drills or longer Enables a smooth and secure entry into the pilot hole for the long drill Application Hole tolerance: H9-H10 Hole diameter range: 10.00 to 33.00 mm (0.394-1.299 inch) Hole depths: up to 10 × drill diameter Typical hole types: pre-holes for taps and bolt holes
Description
Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and closer to the specifications required, leaving them better suited to subsequent operations. Benefits The interface between tip and drill is simple, accurate and stable. Optimized drill flutes facilitate chip evacuation and with tip changing possible while the tool is still in the tool holder, you do not lose valuable cutting time. The new cutting edge geometries and grades provide a safe cutting process with optimized chip control, high penetration rates, and a long dependable tool life. Reliable and secure process Easy handling and secure tip changing Optimized chip control and evacuation Long, predictable tool life and high productivity Low cost-per-hole and excellent hole quality Features Secure, high-precision interface between drill body and tip for extra stability Tip changing possible while tool is in the machine to reduce downtime Drill flutes with optimized shape, size and helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM geometry and GC4234 for steel, –KM geometry and GC3234 for cast iron and –MM geometry and GC2234 for stainless steel Geometries for high process security, good chip control, high penetration rates, and premium hole quality –KM geometry with chamfered corners for optimized hole quality at exit and increased tool life in cast iron Grades with predictable wear as well as long and reliable tool life at high productivity rates –GP 4234 pilot geometry To make a pilot hole prior to drilling with 6 × diameter drills or longer Enables a smooth and secure entry into the pilot hole for the long drill Application Hole tolerance: H9-H10 Hole diameter range: 10.00 to 33.00 mm (0.394-1.299 inch) Hole depths: up to 10 × drill diameter Typical hole types: pre-holes for taps and bolt holes

Suppliers

Company
Product
Description
Supplier Links
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
Exchangeable Tip Drills
CoroDrill 870
Exchangeable Tip Drills CoroDrill 870
Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill® 870 exchangeable-tip drill saves time and reduces your cost per hole. CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and closer to the specifications required, leaving them better suited to subsequent operations. Benefits The interface between tip and drill is simple, accurate and stable. Optimized drill flutes facilitate chip evacuation and with tip changing possible while the tool is still in the tool holder, you do not lose valuable cutting time. The new cutting edge geometries and grades provide a safe cutting process with optimized chip control, high penetration rates, and a long dependable tool life. Reliable and secure process Easy handling and secure tip changing Optimized chip control and evacuation Long, predictable tool life and high productivity Low cost-per-hole and excellent hole quality Features Secure, high-precision interface between drill body and tip for extra stability Tip changing possible while tool is in the machine to reduce downtime Drill flutes with optimized shape, size and helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM geometry and GC4234 for steel, –KM geometry and GC3234 for cast iron and –MM geometry and GC2234 for stainless steel Geometries for high process security, good chip control, high penetration rates, and premium hole quality –KM geometry with chamfered corners for optimized hole quality at exit and increased tool life in cast iron Grades with predictable wear as well as long and reliable tool life at high productivity rates –GP 4234 pilot geometry To make a pilot hole prior to drilling with 6 × diameter drills or longer Enables a smooth and secure entry into the pilot hole for the long drill Application Hole tolerance: H9-H10 Hole diameter range: 10.00 to 33.00 mm (0.394-1.299 inch) Hole depths: up to 10 × drill diameter Typical hole types: pre-holes for taps and bolt holes

Designed for the intermediate hole-tolerance area of H9-H10, the CoroDrill® 870 exchangeable-tip drill saves time and reduces your cost per hole.
CoroDrill 870 can be tailored to optimize applications through diameter range, step and length possibilities. Holes can be made more efficiently and closer to the specifications required, leaving them better suited to subsequent operations.

Benefits

The interface between tip and drill is simple, accurate and stable. Optimized drill flutes facilitate chip evacuation and with tip changing possible while the tool is still in the tool holder, you do not lose valuable cutting time. The new cutting edge geometries and grades provide a safe cutting process with optimized chip control, high penetration rates, and a long dependable tool life.

  • Reliable and secure process
  • Easy handling and secure tip changing
  • Optimized chip control and evacuation
  • Long, predictable tool life and high productivity
  • Low cost-per-hole and excellent hole quality

Features

  • Secure, high-precision interface between drill body and tip for extra stability
  • Tip changing possible while tool is in the machine to reduce downtime
  • Drill flutes with optimized shape, size and helix angle optimize safe chip evacuation and overall tool stability
  • Rigid drill body for high penetration rates and excellent hole quality
    Internal coolant for all drills
  • Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available.

–PM geometry and GC4234 for steel, –KM geometry and GC3234 for cast iron and –MM geometry and GC2234 for stainless steel

  • Geometries for high process security, good chip control, high penetration rates, and premium hole quality
  • –KM geometry with chamfered corners for optimized hole quality at exit and increased tool life in cast iron
  • Grades with predictable wear as well as long and reliable tool life at high productivity rates

–GP 4234 pilot geometry

  • To make a pilot hole prior to drilling with 6 × diameter drills or longer
  • Enables a smooth and secure entry into the pilot hole for the long drill

Application

  • Hole tolerance: H9-H10
  • Hole diameter range: 10.00 to 33.00 mm (0.394-1.299 inch)
  • Hole depths: up to 10 × drill diameter
  • Typical hole types: pre-holes for taps and bolt holes
Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Drill Bits
Product Number CoroDrill 870
Product Name Exchangeable Tip Drills
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
Features Coolant Channel
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.236 inch (6.0 mm)
OAL 3.66 inch (93 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
SST+ Drill Bit Sets -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details
Stepped Cone Drill - 30008C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.500 to 1.125 inch (12.7 to 28.6 mm)
View Details