Radiocrafts AS RF Transceiver Modules and Modems RC1210

Description
General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount
Request a Quote
Description
General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RC1210 RF Transceiver Module is a compact, surface-mounted device designed for 25 kHz narrow band FSK operation, featuring an embedded protocol. It measures 12.7 x 25.4 x 3.7 mm and is fully shielded, making it suitable for OEM applications, radio modems, alarm systems, point-of-sale terminals, barcode scanners, telemetry stations, and fleet management. This module operates within the frequency band of 418.725 to 419.450 MHz and supports up to 30 channels with a channel bandwidth of 25 kHz. It has a maximum output power of 8 dBm and a sensitivity of -112 dBm. The RC1210 is designed for low power consumption, with a current draw of 20.2 mA in receive mode and 26 mA in transmit mode, while achieving a sleep current of only 0.9 mA and an off current of 3 nA. The module features a simple UART interface for easy integration, a 128-byte data buffer, and requires no external components for single-channel use. It operates over a wide supply voltage range of 2.8 to 5.5 V and conforms to Chinese regulations for license-free bands. The RC1210 is suitable for applications requiring reliable wireless communication over distances of 1-2 km with appropriate antennas.

Datasheet Summary
Powered by GS/AI

The RC1210 RF Transceiver Module is a compact, surface-mounted device designed for 25 kHz narrow band FSK operation, featuring an embedded protocol. It measures 12.7 x 25.4 x 3.7 mm and is fully shielded, making it suitable for OEM applications, radio modems, alarm systems, point-of-sale terminals, barcode scanners, telemetry stations, and fleet management. This module operates within the frequency band of 418.725 to 419.450 MHz and supports up to 30 channels with a channel bandwidth of 25 kHz. It has a maximum output power of 8 dBm and a sensitivity of -112 dBm. The RC1210 is designed for low power consumption, with a current draw of 20.2 mA in receive mode and 26 mA in transmit mode, while achieving a sleep current of only 0.9 mA and an off current of 3 nA. The module features a simple UART interface for easy integration, a 128-byte data buffer, and requires no external components for single-channel use. It operates over a wide supply voltage range of 2.8 to 5.5 V and conforms to Chinese regulations for license-free bands. The RC1210 is suitable for applications requiring reliable wireless communication over distances of 1-2 km with appropriate antennas.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - RC1210-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RC1210-ND
RF Transceiver Modules and Modems RC1210-ND
General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RC1210 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
RC1210
RF and Wireless - RF Transceiver Modules and Modems RC1210
RF TXRX MOD ISM < 1GHZ CAST SMD

RF TXRX MOD ISM < 1GHZ CAST SMD

Supplier's Site
RF Transceiver Modules and Modems - RC1210 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RC1210
RF Transceiver Modules and Modems RC1210
General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz RC232 Transceiver Module 418MHz ~ 419MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number RC1210-ND RC1210 RC1210
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -20.0 to 55.0 C (-4.0 to 131.0 F) -20.0 to 55.0 C (-4.0 to 131.0 F)
Operating Frequency 418 to 419 MHz 418 to 419 MHz
Sensitivity -112 dBm -112 dBm
Output Power 8 dBm -112 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942925 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Industrial Embedded WiFi Module - RW8711 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details
Bluetooth Module - BT44-eb101S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector (optional feature)
View Details