Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5710RZ ABCU-5710RZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135054-ABCU-5710RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135054-ABCU-5710RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5710RZ - 1135054-ABCU-5710RZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5710RZ
1135054-ABCU-5710RZ
Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5710RZ 1135054-ABCU-5710RZ
Manufacturer: Broadcom Limited Win Source Part Number: 1135054-ABCU-5710RZ Mounting Style: Pluggable, SFP Connector Type: RJ45 Applications: Ethernet Data Rate: 1.25Gbps Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.avagotech.com Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5700RZ; ABCU-571NRZ-LU; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135054-ABCU-5710RZ
Mounting Style: Pluggable, SFP
Connector Type: RJ45
Applications: Ethernet
Data Rate: 1.25Gbps
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Alternative Parts (Cross-Reference): FCLF8522P2BTL; ABCU-5700RZ; ABCU-571NRZ-LU;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1135054-ABCU-5710RZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - ABCU-5710RZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details
Wireless Module - JN5121-xxx-M04 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details