General ISM < 1GHz Tinymesh Transceiver Module 865MHz ~ 867MHz Antenna Not Included, Castellation Surface Mount
General ISM < 1GHz Tinymesh Transceiver Module 865MHz ~ 867MHz Antenna Not Included, Castellation Surface Mount
RF TXRX MOD ISM < 1GHZ CAST SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | RC1171HP-TM-ND | RC1171HP-TM | RC1171HP-TM |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 865 MHz | 865 to 867 MHz | 865 to 867 MHz |
| Sensitivity | -109 dBm | -109 dBm | -109 dBm |
| Output Power | 27 dBm | 27 dBm | 27 dBm |