parvalux by maxon LIW 240:1 Composite LIW-240C

Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 240:1 composite inline gearbox offers 28 Nm of torque and up to 64% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote
Description
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 240:1 composite inline gearbox offers 28 Nm of torque and up to 64% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIW 240:1 Composite - LIW-240C - parvalux by maxon
Taunton, MA, United States
LIW 240:1 Composite
LIW-240C
LIW 240:1 Composite LIW-240C
Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The LIW 240:1 composite inline gearbox offers 28 Nm of torque and up to 64% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Parvalux inline gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The LIW 240:1 composite inline gearbox offers 28 Nm of torque and up to 64% efficiency. Compatible with a range of our AC and DC motors, and offering a wide selection of customisation options, the LIW can meet your exact specification. Contact your local sales engineer to discuss your requirements.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number LIW-240C
Product Name LIW 240:1 Composite
Gearing Worm
Gear Ratio 240 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
Backlash 50 to 75 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

M Box 30:1 Composite - M30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
M Box 10:1 Bronze - M10B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 10 (X : 1)
Rated Output Torque 106 In-lbs (122 kg-cm)
View Details
LIS 6:1 Composite - LIS-6C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 In-lbs (235 kg-cm)
View Details
GB12 60:1 Bronze - 735902 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details