The IEN-8428P is an unmanaged industrial switch with 8 x 10/100/1000BASE-T PoE+ ports and 2 x 100FX/GbE SFP slots, designed for surveillance networks in harsh environments. It is enclosed in an IP30 aluminum case, mounted on DIN rail, and measures 50 x 160 x 120 mm. The switch operates from -40°C to 75°C, supports up to 30W per port power delivery (IEEE 802.3af/at), and features a 240W total PoE budget. It includes Power Booster technology to raise input voltage from 24V DC to 48-57V DC, redundant power inputs, an alarm relay, IEEE 802.1p QoS, storm control, and IEEE 802.3az Energy Efficient Ethernet. It complies with FCC Part 15 Class A, EN55022 Class A, EN55011 Class A, EN61000-6-4, EN55024, EN61000-6-2, and EN61000-4-2, -3, -4, -5, -6, -8 standards, and meets IEC 60068-2-27, -32, -6 shock and vibration requirements.
Volktek - IEN-8428P is an unmanaged 8-port 10/100/1000 PoE+ downlink, and 2-port FX/GbE multi-rate SFP uplink industrial switch designed for indoor surveillance and internet access points applications. This PoE+ switch reduces costs by eliminating the need for multiple power outlets to power each individual powered device (PD) at distances up to 100 meters. All PSE (power sourcing equipment) and LAN ports use auto-negotiation technology to discover compatible devices without extra installation requirements. The SFP ports offer long-distance, noise-free fiber transmissions and adapt to speeds of 100 and 1000 Mbps to be compatible with third-party devices. The device uses port-based QoS to prioritize traffic on two ports, uses VLAN Passthru for continuous packet transfer, and uses industrial QoS, to prioritize Ethernet/IP, PROFINET, and GOOSE packets. The device can be discovered by monitoring systems with the help of an LLDP Filter, to visualize the switch in a network topology map.
Designed to work in industrial demanding environments, it's enclosed in an IP30 aluminum case to protect the device from tools and hazards and high thermal conductivity for applications at temperatures ranging -40°C~75°C (-40°F~167°F). To ensure the connected devices operate reliably, it uses a Redundant Power Supply system and a Relay Alarm to issue alerts if power fails.
| Volktek Corporation | |
|---|---|
| Product Category | Network Equipment |
| Product Number | IEN-8428P |
| Product Name | Unmanaged Basic Industrial PoE+ Switches |
| Network Equipment | Switch |