Radiall RF Switches R595457215

Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SPDT 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R595457215-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet
RF Switches - R595457215 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R595457215
RF Switches R595457215
RF Switch IC General Purpose SPDT 50Ohm

RF Switch IC General Purpose SPDT 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R595457215-ND R595457215
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 20000 MHz 0.0 to 20000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
RF and Microwave Switch - SKY13397-460LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 100 to 3000 MHz
Insertion Loss 0.3500 dB
View Details
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω - USB-4SP2T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details