RF Switch IC General Purpose SP6T 50Ohm
IC RF SWITCH SP6T 40GHZ
RF Switch IC General Purpose SP6T 50Ohm
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R594873617-ND | R594873617 | R594873617 |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | |
| Frequency Range | 0.0 to 40000 MHz | 0.0 to 40000 MHz | 0.0 to 40000 MHz |
| Insertion Loss | 0.3000 dB | 0.3000 dB | 0.3000 dB |