Infineon Technologies AG RF - Antenna cross switches - BGSX22G6U10 BGSX22G6U10

Description
DPDT GPIO 0.4 – 7.125 GHz antenna cross switch The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion loss even at high frequencies of up to 7.125GHz, low harmonic generation along with high isolation between RF ports. In addition, the fast switching speed enables 5G-SRS applications. The switch is controlled via a GPIO interface. The on-chip controller allows power-supply voltages from 1.6V-3.6V. BGSX22G6U10 features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is applied externally. The device has a very small size of only 1.1 mm x 1.5 mm and thickness of 0.60mm. Summary of Features High linearity up to 39dBm peak power Low current consumption, min supply voltage 1.6V Ultra low insertion loss and high port to port isolation up to 7.125GHz Fast switching speed for 5G-SRS applications GPIO control interface No decoupling capacitors required for typical applications RoHS and WEEE compliant package Ultra low profile lead-less plastic package (MSL-1, 260°C per IPC/JEDEC J-STD-20) Size: 1.1mm x 1.5mm Potential Applications RF path routing/swapping for cellular mobile devices GSM, WCDMA, 4G/LTE and 5G applications Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches 1 2
Request a Quote Datasheet
Description
DPDT GPIO 0.4 – 7.125 GHz antenna cross switch The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion loss even at high frequencies of up to 7.125GHz, low harmonic generation along with high isolation between RF ports. In addition, the fast switching speed enables 5G-SRS applications. The switch is controlled via a GPIO interface. The on-chip controller allows power-supply voltages from 1.6V-3.6V. BGSX22G6U10 features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is applied externally. The device has a very small size of only 1.1 mm x 1.5 mm and thickness of 0.60mm. Summary of Features High linearity up to 39dBm peak power Low current consumption, min supply voltage 1.6V Ultra low insertion loss and high port to port isolation up to 7.125GHz Fast switching speed for 5G-SRS applications GPIO control interface No decoupling capacitors required for typical applications RoHS and WEEE compliant package Ultra low profile lead-less plastic package (MSL-1, 260°C per IPC/JEDEC J-STD-20) Size: 1.1mm x 1.5mm Potential Applications RF path routing/swapping for cellular mobile devices GSM, WCDMA, 4G/LTE and 5G applications Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna cross switches - BGSX22G6U10 - BGSX22G6U10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna cross switches - BGSX22G6U10
BGSX22G6U10
RF - Antenna cross switches - BGSX22G6U10 BGSX22G6U10
DPDT GPIO 0.4 – 7.125 GHz antenna cross switch The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion loss even at high frequencies of up to 7.125GHz, low harmonic generation along with high isolation between RF ports. In addition, the fast switching speed enables 5G-SRS applications. The switch is controlled via a GPIO interface. The on-chip controller allows power-supply voltages from 1.6V-3.6V. BGSX22G6U10 features direct-connect-to-ba ttery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is applied externally. The device has a very small size of only 1.1 mm x 1.5 mm and thickness of 0.60mm. Summary of Features High linearity up to 39dBm peak power Low current consumption, min supply voltage 1.6V Ultra low insertion loss and high port to port isolation up to 7.125GHz Fast switching speed for 5G-SRS applications GPIO control interface No decoupling capacitors required for typical applications RoHS and WEEE compliant package Ultra low profile lead-less plastic package (MSL-1, 260°C per IPC/JEDEC J-STD-20) Size: 1.1mm x 1.5mm Potential Applications RF path routing/swapping for cellular mobile devices GSM, WCDMA, 4G/LTE and 5G applications Applications Mobile devices and smartphones Designers who used this product also designed with BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGS15MU14 | RF Switches BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches 1 2

DPDT GPIO 0.4 – 7.125 GHz antenna cross switch

The BGSX22G6U10 RF CMOS switch is specifically designed for GSM, WCDMA, LTE and 5G applications. This DPDT offers very low insertion loss even at high frequencies of up to 7.125GHz, low harmonic generation along with high isolation between RF ports. In addition, the fast switching speed enables 5G-SRS applications.

The switch is controlled via a GPIO interface. The on-chip controller allows power-supply voltages from 1.6V-3.6V.

BGSX22G6U10 features direct-connect-to-battery functionality and DC-free RF ports. Unlike GaAs technology, external DC blocking capacitors at the RF Ports are only required if DC voltage is applied externally. The device has a very small size of only 1.1 mm x 1.5 mm and thickness of 0.60mm.


Summary of Features

  • High linearity up to 39dBm peak power
  • Low current consumption, min supply voltage 1.6V
  • Ultra low insertion loss and high port to port isolation up to 7.125GHz
  • Fast switching speed for 5G-SRS applications
  • GPIO control interface
  • No decoupling capacitors required for typical applications
  • RoHS and WEEE compliant package
  • Ultra low profile lead-less plastic package (MSL-1, 260°C per IPC/JEDEC J-STD-20)
  • Size: 1.1mm x 1.5mm

Potential Applications

  • RF path routing/swapping for cellular mobile devices
  • GSM, WCDMA, 4G/LTE and 5G applications

Applications

  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGS15MU14 |
    RF Switches
  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGS15MU14 |
    RF Switches
  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSX22G6U10
Product Name RF - Antenna cross switches - BGSX22G6U10
Control Interface GPIO
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA142MN12E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers
RF Switches - BGS18MA12 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 6000 MHz
Insertion Loss 0.3700 dB
View Details
RF Switches - 448-BGSA20VGL8E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 8-XFQFN
Frequency Range 6000 MHz
Type Single Pole Single Throw
View Details
3 suppliers