RF Switch IC General Purpose SP4T 50Ohm
RF Switch IC General Purpose SP4T 50Ohm
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R594373427-ND | R594373427 |
| Product Name | RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Insertion Loss | 0.3000 dB | 0.3000 dB |