RF Switch IC General Purpose SP6T 50Ohm Module
RF Switch IC General Purpose SP6T 50Ohm Module
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | 2201-R591323600-ND | R591323600 |
| Product Name | RF Switches | RF Switches |
| Package Type | Module, SMA Connectors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz |
| Insertion Loss | 0.3000 dB | 0.3000 dB |