Skyworks Solutions, Inc. 1.0 to 6.0 GHz SPDT Switch SKY13585-679LF

Description
The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet
Description
The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 to 6.0 GHz SPDT Switch - SKY13585-679LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.0 to 6.0 GHz SPDT Switch
SKY13585-679LF
1.0 to 6.0 GHz SPDT Switch SKY13585-679LF
The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port. The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths.
The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is "reflective short" on the isolated port.
The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required.
The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site
RF and Microwave Switch - SKY13585-679LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13585-679LF
RF and Microwave Switch SKY13585-679LF
The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths. The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is ""reflective short"" on the isolated port. The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required. The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

The SKY13585-679LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY13585-679LF maintains low insertion loss and high isolation for all switching paths.

The high-linearity performance and low insertion loss achieved by the switch make it an ideal choice for low-power transmit/receive applications. Depending on the logic voltage applied to the control pin (VCTL), the INPUT pin is connected to one of the two switched RF outputs (OUTPUT1 or OUTPUT2) using a low insertion loss path, while the path between the INPUT pin and the other OUTPUT pin is in a high-isolation state. The switch is ""reflective short"" on the isolated port.

The SKY13585-679LF has integrated DC blocking capacitors, so no external DC blocking capacitors are required.

The switch is manufactured in a compact, 1 × 1 × 0.32 mm, 6-pin exposed pad plastic Micro Lead-frame Package Dual (MLPD) package.

Supplier's Site Datasheet
RF Switches - 863-1842-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1842-1-ND
RF Switches 863-1842-1-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1842-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1842-6-ND
RF Switches 863-1842-6-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - 863-1842-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1842-2-ND
RF Switches 863-1842-2-ND
RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac SPDT 6GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet
RF Switches - SKY13585-679LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13585-679LF
RF Switches SKY13585-679LF
RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-MLPD (1x1)

RF Switch IC 802.11a/b/g/n/ac SPDT 6 GHz 50Ohm 6-MLPD (1x1)

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13585-679LF SKY13585-679LF 863-1842-1-ND SKY13585-679LF
Product Name 1.0 to 6.0 GHz SPDT Switch RF and Microwave Switch RF Switches RF Switches
Package Type Surface Mount; MLPD, 6L MLPD Surface Mount; 6-XFDFN Exposed Pad Surface Mount
Frequency Range 1000 to 6000 MHz 1000 to 6000 MHz 1000 to 6000 MHz 1000 to 6000 MHz
Isolation 38 dB 36 dB 38 dB 38 dB
Type Single Pole Double Throw; SPDT (R) SPDT Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

0.4 to 3.8 GHz SP10T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13638-700LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 700 to 3800 MHz
Isolation 30 dB
View Details
5 suppliers
0.5 – 6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13431-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 20 to 25 dB
View Details
3 suppliers
0.1 to 3.0 GHz SP3T Switch - SKYA21002 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 8L
Frequency Range 100 to 3000 MHz
Isolation 25 dB
View Details
3 suppliers
0.7 to 2.7 GHz SP14T MIPI® Antenna Switch Module - SKY13491-31 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 700 to 2700 MHz
Isolation 21 to 30 dB
View Details